TE Connectivity ™ Sensors, Transducers - Pressure Sensors, Transducers 4515DO-DS5AI002DP

Description
Win Source Part Number: 1209660-4515DO-DS5AI 002DP Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: PC Pin Features: Temperature Compensated Package: Tray Standard Package: 10 Output Type: I2C Output: 14 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: 0.07PSI (0.5kPa) Port Size: Male - 0.14" (3.56mm) Tube, Dual Port Style: Barbed Maximum Pressure: 10PSI (68.95kPa) Voltage - Supply: 5V Package / Case: 8-DIP Module Temperature Range - Operating: -10°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1120,Q10264759,4 515DODS5AI002DP,MS45 15DO-DS5AI002DP Base Product Number: 4515
Request a Quote Datasheet
Description
Win Source Part Number: 1209660-4515DO-DS5AI 002DP Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: PC Pin Features: Temperature Compensated Package: Tray Standard Package: 10 Output Type: I2C Output: 14 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: 0.07PSI (0.5kPa) Port Size: Male - 0.14" (3.56mm) Tube, Dual Port Style: Barbed Maximum Pressure: 10PSI (68.95kPa) Voltage - Supply: 5V Package / Case: 8-DIP Module Temperature Range - Operating: -10°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1120,Q10264759,4 515DODS5AI002DP,MS45 15DO-DS5AI002DP Base Product Number: 4515
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1209660-4515DO-DS5AI002DP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1209660-4515DO-DS5AI002DP
Sensors, Transducers - Pressure Sensors, Transducers 1209660-4515DO-DS5AI002DP
Win Source Part Number: 1209660-4515DO-DS5AI 002DP Category: Sensors, Transducers>Pressure Sensors, Transducers Termination Style: PC Pin Features: Temperature Compensated Package: Tray Standard Package: 10 Output Type: I2C Output: 14 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: 0.07PSI (0.5kPa) Port Size: Male - 0.14" (3.56mm) Tube, Dual Port Style: Barbed Maximum Pressure: 10PSI (68.95kPa) Voltage - Supply: 5V Package / Case: 8-DIP Module Temperature Range - Operating: -10°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1120,Q10264759,4 515DODS5AI002DP,MS45 15DO-DS5AI002DP Base Product Number: 4515

Win Source Part Number: 1209660-4515DO-DS5AI002DP
Category: Sensors, Transducers>Pressure Sensors, Transducers
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Standard Package: 10
Output Type: I2C
Output: 14 b
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: 0.07PSI (0.5kPa)
Port Size: Male - 0.14" (3.56mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 10PSI (68.95kPa)
Voltage - Supply: 5V
Package / Case: 8-DIP Module
Temperature Range - Operating: -10°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1120,Q10264759,4515DODS5AI002DP,MS4515DO-DS5AI002DP
Base Product Number: 4515

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 4515DO-DS5AI002DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
4515DO-DS5AI002DP
Sensors, Transducers - Pressure Sensors, Transducers 4515DO-DS5AI002DP
SENSOR 0.07PSID 0.14 14BIT

SENSOR 0.07PSID 0.14 14BIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1209660-4515DO-DS5AI002DP 4515DO-DS5AI002DP
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Differential; Differential
Package / Mounting 8-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - BLM Series - Pressure Sensor Chip - BLM Series - All Sensors Corp.
Specs
Applications STANDARD
Pressure Type Gauge
Package / Mounting Button
View Details
Pressure Sensors, Transducers - BM1383AGLV-ZE2 - 804858-BM1383AGLV-ZE2 - Win Source Electronics
Specs
Compensated Compensated
Pressure Type Absolute; Absolute
Package / Mounting Surface Mount (SMD)
View Details
3 suppliers