TE Connectivity Board Mount Pressure Sensors 4515DO-DS3BK010DS

Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 14 bit ADC Pressure : 254 MMH2O  [10 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 14 bit ADC Pressure : 254 MMH2O  [10 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS3BK010DS - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS3BK010DS
Board Mount Pressure Sensors 4515DO-DS3BK010DS
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 14 bit ADC Pressure : 254 MMH2O  [10 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 8.2 MM  [.322 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output Signal Details : 14 bit ADC
  • Pressure : 254 MMH2O  [10 INH2O ]
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4515DO-DS3BK010DS
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226232-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10201526-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Pressure Transducers - 10211374-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10209038-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details