TE Connectivity Board Mount Pressure Sensors 4515DO-DS3BK004DPL

Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x46H) Output Signal Details : 5 - 95% Vdc Pressure (PSI) : .144 Pressure : 101 MMH2O  [4 INH2O ] Pressure (MMHG) : 7.5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ] Pressure (BAR) : .01
Request a Quote Datasheet
Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x46H) Output Signal Details : 5 - 95% Vdc Pressure (PSI) : .144 Pressure : 101 MMH2O  [4 INH2O ] Pressure (MMHG) : 7.5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ] Pressure (BAR) : .01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS3BK004DPL - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS3BK004DPL
Board Mount Pressure Sensors 4515DO-DS3BK004DPL
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x46H) Output Signal Details : 5 - 95% Vdc Pressure (PSI) : .144 Pressure : 101 MMH2O  [4 INH2O ] Pressure (MMHG) : 7.5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Low Power Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ] Pressure (BAR) : .01

Dimensions


  • Product Height : 9 MM  [.35 INCH ]
  • Product Length : 12.4 MM  [.49 INCH ]
  • Product Width : 17.4 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C (0x46H)
  • Output Signal Details : 5 - 95% Vdc
  • Pressure (PSI) : .144
  • Pressure : 101 MMH2O  [4 INH2O ]
  • Pressure (MMHG) : 7.5
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 5X FS

Other


  • Sensor Options : Low Power

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
  • Pressure (BAR) : .01
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4515DO-DS3BK004DPL
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221204-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 1007158-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Board Level Pressure Sensors - 10200288-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 2 psi (1.41 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details