Manufacturer: TE Connectivity
Category: Sensors, Transducers -Pressure Sensors, Transducers
Package: Tray
Operating Temperature: -10°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Product Status: Active
Base Product Number: 4515
SENSOR 0.15PSID 0.14 14BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 4515DO-DS3BK004DP | |
| Product Name | Sensors, Transducers -Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | 8-DIP Module |