TE Connectivity Board Mount Pressure Sensors 4515DO-DS3AS005GP

Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 14 bit ADC Pressure (INH2O) : 5 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote
Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 14 bit ADC Pressure (INH2O) : 5 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515DO-DS3AS005GP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515DO-DS3AS005GP
Board Mount Pressure Sensors 4515DO-DS3AS005GP
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 14 bit ADC Pressure (INH2O) : 5 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Configuration Features


  • Leads/Pins : Through Hole

Dimensions


  • Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output/Span : 14 bit ADC
  • Pressure (INH2O) : 5
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : Dual Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4515DO-DS3AS005GP
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221205-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10219713-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Board Mount Pressure Sensors - 1006942-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10200712-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details