TE Connectivity Board Mount Pressure Sensors 4515-DS3B030GP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure : 762 MMH2O  [30 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure : 762 MMH2O  [30 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4515-DS3B030GP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4515-DS3B030GP
Board Mount Pressure Sensors 4515-DS3B030GP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 5 - 95% Vdc Pressure : 762 MMH2O  [30 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 5 - 95% Vdc
  • Pressure : 762 MMH2O  [30 INH2O ]
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -10 - 85 DEGC  [14 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4515-DS3B030GP
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200693-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10218167-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Media Isolated Pressure Sensors - 1007145-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details