Dimensions Product Height : 7.2 MM [.283 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3
Operation/Applicatio
n Output Signal Details : 10 - 90% Vdc Pressure : 50.8 MMH2O [2 INH2O ] Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential
Usage Conditions Operating Temperature Range : -10 - 85 DEGC [14 - 185 DEGF ]
Dimensions
- Product Height : 7.2 MM [.283 INCH ]
- Product Length : 12.7 MM [.5 INCH ]
- Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 3
- Supply Voltage Range (V) : 3.3
Operation/Application
- Output Signal Details : 10 - 90% Vdc
- Pressure : 50.8 MMH2O [2 INH2O ]
- Pressure Accuracy : ±0.25% Span
- Proof Pressure Range : 300 psi
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Leg Style : Through Hole
- Pressure Sensor Type : Analog Pressure Sensor Modules
- Pressure Type : Differential
Usage Conditions
- Operating Temperature Range : -10 - 85 DEGC [14 - 185 DEGF ]