TE Connectivity Board Level Pressure Sensors 4515-DS004GP-C2619

Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 10 - 90% Vdc Pressure (INH2O) : 4 Proof Pressure Range : 300 psi Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 10 - 90% Vdc Pressure (INH2O) : 4 Proof Pressure Range : 300 psi Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 4515-DS004GP-C2619 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
4515-DS004GP-C2619
Board Level Pressure Sensors 4515-DS004GP-C2619
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 10 - 90% Vdc Pressure (INH2O) : 4 Proof Pressure Range : 300 psi Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Gage Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Leads/Pins : Through Hole

Dimensions


  • Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Output/Span : 10 - 90% Vdc
  • Pressure (INH2O) : 4
  • Proof Pressure Range : 300 psi

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : Dual Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Gage
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4515-DS004GP-C2619
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010450-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10221160-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 1007132-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10202068-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details