Configuration Features Leads/Pins : Through Hole
Dimensions Dimensions : 12.5 x 9.9 MM [.49 x .39 INCH ]
Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3
Operation/Applicatio
n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 10 - 90% Vdc Pressure (INH2O) : 4 Proof Pressure Range : 300 psi
Other Options : No Option
Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Dual Sideport
Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Configuration Features
- Leads/Pins : Through Hole
Dimensions
- Dimensions : 12.5 x 9.9 MM [.49 x .39 INCH ]
Electrical Characteristics
- Board Level Pressure Sensor Supply Voltage (V) : 3.3
Operation/Application
- Board Level Pressure Sensor Accuracy : ±0.25% Span
- Output/Span : 10 - 90% Vdc
- Pressure (INH2O) : 4
- Proof Pressure Range : 300 psi
Other
Packaging Features
- Board Level Pressure Sensor Package : 8 pin DIL
- Package Style : Dual Sideport
Product Type Features
- Board Level Pressure Sensor Style : Differential
- Board Level Pressure Sensor Type : Analog Pressure Sensor Modules
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]