TE Connectivity Hook Up Wire 450677-000

Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ] Outside Cable Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 17.5 ω/1000 ft @ 20°C Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ] Outside Cable Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 17.5 ω/1000 ft @ 20°C Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 450677-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
450677-000
Hook Up Wire 450677-000
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ] Outside Cable Diameter : 1.09 MM  [.043 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 17.5 ω/1000 ft @ 20°C Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .7 - .8 MM  [.027 - .031 INCH ]
  • Outside Cable Diameter : 1.09 MM  [.043 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 17.5 Ω/1000 ft @ 20°C

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - 450677-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 450677-000 450677-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0950443001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 048974-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details