TE Connectivity Shielded Contacts 450397-000

Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Government Qualified : No Military Standard : MIL-DTL-38999 I, III, IV Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Government Qualified : No Military Standard : MIL-DTL-38999 I, III, IV Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 450397-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
450397-000
Shielded Contacts 450397-000
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32 Industry Standards Government Qualified : No Military Standard : MIL-DTL-38999 I, III, IV Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Shielded Contact Size : 16
  • Shielded Contact Style : Socket

Dimensions


  • Wire Size (MMSQ) : .05 - .03
  • Wire Size (AWG) : 30 - 32

Industry Standards


  • Government Qualified : No
  • Military Standard : MIL-DTL-38999 I, III, IV

Product Type Features


  • Shielded Contact Product Type : Contact
  • Shielded Contact Wire & Cable Type : Coaxial

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 450397-000
Product Name Shielded Contacts
North American 30 to 32 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details