The OSP Plug, Straight, 50 Ohm, Solder (part number 73C4059) is designed for high-performance microwave applications, supporting frequencies from DC to 22.0 GHz. It features a 50-ohm impedance and is compatible with RG 405 semi-rigid coaxial cables. The connector is constructed with a corrosion-resistant steel housing and a beryllium copper center contact, ensuring durability and reliability. This connector supports both rigid and float mounting options, accommodating radial misalignment of up to ±0.10 mm for rigid mounts and ±0.51 mm for float mounts. It has a maximum power handling capability of 300W at 3 GHz under standard conditions. The connector also meets various environmental and mechanical specifications, including vibration and shock resistance, making it suitable for demanding applications. The solder attachment method provides a permanent connection, while the design allows for ease of assembly, even for users with limited soldering experience. Overall, this connector is a robust choice for engineers seeking reliable interconnect solutions in microwave systems.
RF/COAXIAL, OSP PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:OSP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73C4059 |
| Product Name | Rf/coaxial, Osp Plug, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Gender | Male / Plug |