TE Connectivity ™ RF Connectors / Coaxial Connectors 4503-5009-00

Description
RF Connectors / Coaxial Connectors PLUG BLKHD SOLDER OSP MINI
Datasheet
Description
RF Connectors / Coaxial Connectors PLUG BLKHD SOLDER OSP MINI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 4503-5009-00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4503-5009-00
RF Connectors / Coaxial Connectors 4503-5009-00
RF Connectors / Coaxial Connectors PLUG BLKHD SOLDER OSP MINI

RF Connectors / Coaxial Connectors PLUG BLKHD SOLDER OSP MINI

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 4503-5009-00
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details