TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 44AM3131-22-MST3CS2275

Description
Win Source Part Number: 1073710-44AM3131-22- MST3CS2275 Category: Cables, Wires>Multiple Conductor Cables Series: Military, MIL-STD-681 Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Diameter: 0.119" (3.02mm) Shield Type: Braid Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44AM3131-22-MST3CS22 75263499-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 263499-000 Base Product Number: 44AM3131
Request a Quote Datasheet
Description
Win Source Part Number: 1073710-44AM3131-22- MST3CS2275 Category: Cables, Wires>Multiple Conductor Cables Series: Military, MIL-STD-681 Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Diameter: 0.119" (3.02mm) Shield Type: Braid Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44AM3131-22-MST3CS22 75263499-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 263499-000 Base Product Number: 44AM3131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1073710-44AM3131-22-MST3CS2275
Cables, Wires - Multiple Conductor Cables 1073710-44AM3131-22-MST3CS2275
Win Source Part Number: 1073710-44AM3131-22- MST3CS2275 Category: Cables, Wires>Multiple Conductor Cables Series: Military, MIL-STD-681 Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Diameter: 0.119" (3.02mm) Shield Type: Braid Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44AM3131-22-MST3CS22 75263499-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 263499-000 Base Product Number: 44AM3131

Win Source Part Number: 1073710-44AM3131-22-MST3CS2275
Category: Cables, Wires>Multiple Conductor Cables
Series: Military, MIL-STD-681
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Diameter: 0.119" (3.02mm)
Shield Type: Braid
Shield Coverage: 85%
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 44AM3131-22-MST3CS2275263499-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 263499-000
Base Product Number: 44AM3131

Buy Now Datasheet
Multiple Conductor Cables - 44AM3131-22-MST3CS2275-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
44AM3131-22-MST3CS2275-ND
Multiple Conductor Cables 44AM3131-22-MST3CS2275-ND
3 Conductor Multi-Conductor Cable 22 AWG Braid

3 Conductor Multi-Conductor Cable 22 AWG Braid

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1073710-44AM3131-22-MST3CS2275 44AM3131-22-MST3CS2275-ND
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/314-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers