TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 44AM1151-16-MSL5-9CS2275

Description
Win Source Part Number: 1315656-44AM1151-16- MSL5-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 16 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.231" (5.87mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Thickness: 0.0070" (0.178mm) Shield Coverage: 85% Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 44AM1151 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315656-44AM1151-16- MSL5-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 16 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.231" (5.87mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Thickness: 0.0070" (0.178mm) Shield Coverage: 85% Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 44AM1151 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1315656-44AM1151-16-MSL5-9CS2275
Cables, Wires - Multiple Conductor Cables 1315656-44AM1151-16-MSL5-9CS2275
Win Source Part Number: 1315656-44AM1151-16- MSL5-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 16 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 5 Shield Material: Copper, Tinned Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.231" (5.87mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Thickness: 0.0070" (0.178mm) Shield Coverage: 85% Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 44AM1151 RoHS Status: RoHS non-compliant

Win Source Part Number: 1315656-44AM1151-16-MSL5-9CS2275
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 5
Shield Material: Copper, Tinned
Conductor Strand: 19/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter: 0.231" (5.87mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Thickness: 0.0070" (0.178mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 44AM1151
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Multiple Conductor Cables - 44AM1151-16-MSL5-9CS2275-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
44AM1151-16-MSL5-9CS2275-ND
Multiple Conductor Cables 44AM1151-16-MSL5-9CS2275-ND
5 Conductor Multi-Conductor Cable White 16 AWG Braid

5 Conductor Multi-Conductor Cable White 16 AWG Braid

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1315656-44AM1151-16-MSL5-9CS2275 44AM1151-16-MSL5-9CS2275-ND
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10605L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details