TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 44AM1141-20-MST4-9CS3209

Description
Win Source Part Number: 1314457-44AM1141-20- MST4-9CS3209 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.166" (4.22mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Thickness: 0.0050" (0.127mm) Shield Coverage: 85% Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 44AM1141
Request a Quote Datasheet
Description
Win Source Part Number: 1314457-44AM1141-20- MST4-9CS3209 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.166" (4.22mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Thickness: 0.0050" (0.127mm) Shield Coverage: 85% Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 44AM1141
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1314457-44AM1141-20-MST4-9CS3209
Cables, Wires - Multiple Conductor Cables 1314457-44AM1141-20-MST4-9CS3209
Win Source Part Number: 1314457-44AM1141-20- MST4-9CS3209 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.166" (4.22mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Thickness: 0.0050" (0.127mm) Shield Coverage: 85% Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 44AM1141

Win Source Part Number: 1314457-44AM1141-20-MST4-9CS3209
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4
Shield Material: Copper, Tinned
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter: 0.166" (4.22mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Thickness: 0.0050" (0.127mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 44AM1141

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314457-44AM1141-20-MST4-9CS3209
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details