3 Conductor Multi-Conductor Cable White 20 AWG Braid 50.00' (15.24m)
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1.00' (0.30m)
3 Conductor Multi-Conductor Cable White 20 AWG Braid 25.00' (7.62m)
3 Conductor Multi-Conductor Cable White 20 AWG Braid Enter Number of Feet in Order Quantity
3 Conductor Multi-Conductor Cable White 20 AWG Braid 100.0' (30.5m)
3 Conductor Multi-Conductor Cable White 20 AWG Braid 5.00' (1.52m)
3 Conductor Multi-Conductor Cable White 20 AWG Braid 500.0' (152.4m)
| DigiKey | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | A144835-50-ND |
| Product Name | Multiple Conductor Cables |
| Product Category | Cable |
| Cable Jacket | Polyvinylidene Fluoride (PVDF) |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | Braid |