Win Source Part Number: 1316209-44AM1111-24-
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-81044 and MIL-C-27500, 44AM1111
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Hook-Up
Voltage: 600V
Conductor Strand: 19/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter: 0.071" (1.80mm)
Jacket Color: Blue
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 44AM1111
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1316209-44AM1111-24-6-6CS356 |
| Product Name | Cables, Wires - Single Conductor Cables (Hook-Up Wire) |