TE Connectivity Multiple Conductor Cables 44A1121-22-0/9-9

Description
44A1121-22-0/9-9
Request a Quote Datasheet
Description
44A1121-22-0/9-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 844-44A1121-22-0/9-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
844-44A1121-22-0/9-9-ND
Multiple Conductor Cables 844-44A1121-22-0/9-9-ND
44A1121-22-0/9-9

44A1121-22-0/9-9

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 362572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
362572
Twisted Pair & Multicore Data Cable 362572
TE Connectivity 44A1121-22-0/9-9

TE Connectivity 44A1121-22-0/9-9

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Raychem Te Connectivity - 60R5677 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Raychem Te Connectivity
60R5677
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Raychem Te Connectivity 60R5677
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 844-44A1121-22-0/9-9-ND 362572 60R5677
Product Name Multiple Conductor Cables Twisted Pair & Multicore Data Cable Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Raychem Te Connectivity
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Copper, Tinned
Cable Shielding Braid S/utp
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details