TE Connectivity Twisted Pair & Multicore Data Cable 44A1121-18-0/9-9

Description
TE Connectivity 44A1121-18-0/9-9
Request a Quote
Description
TE Connectivity 44A1121-18-0/9-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 2291545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
2291545
Twisted Pair & Multicore Data Cable 2291545
TE Connectivity 44A1121-18-0/9-9

TE Connectivity 44A1121-18-0/9-9

Supplier's Site
Shld Flex Cable, 2Cond, 18Awg, 100M; Cable Shielding Raychem Te Connectivity - 50AC7957 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 100M; Cable Shielding Raychem Te Connectivity
50AC7957
Shld Flex Cable, 2Cond, 18Awg, 100M; Cable Shielding Raychem Te Connectivity 50AC7957
SHLD FLEX CABLE, 2COND, 18AWG, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2291545 50AC7957
Product Name Twisted Pair & Multicore Data Cable Shld Flex Cable, 2Cond, 18Awg, 100M; Cable Shielding Raychem Te Connectivity
Cable Shielding S/utp
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details