TE Connectivity Shld Flex Cable, 2Cond, 16Awg, 100M; Cable Shielding Raychem Te Connectivity 44A1121-16-0/9-9

Description
SHLD FLEX CABLE, 2COND, 16AWG, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Description
SHLD FLEX CABLE, 2COND, 16AWG, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 16Awg, 100M; Cable Shielding Raychem Te Connectivity - 50AC7956 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 16Awg, 100M; Cable Shielding Raychem Te Connectivity
50AC7956
Shld Flex Cable, 2Cond, 16Awg, 100M; Cable Shielding Raychem Te Connectivity 50AC7956
SHLD FLEX CABLE, 2COND, 16AWG, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 16AWG, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7956
Product Name Shld Flex Cable, 2Cond, 16Awg, 100M; Cable Shielding Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details