Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
TE CONNECTIVITY
44A1111-16-9-9 -- HOOK UP WIRE
TE Connectivity
Hook Up Wire
44A1111-16-9-9
Description
TE Connectivity 44A1111-16-9-9
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TE Connectivity 44A1111-16-9-9
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9185239
Hook Up Wire
9185239
TE Connectivity 44A1111-16-9-9
TE Connectivity 44A1111-16-9-9
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
9185239
Product Name
Hook Up Wire
Nominal Diameter
0.0559 inch (1.42 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hook Up Wire
1853958
Specs
Nominal Diameter
0.3150 inch (8 mm)
Rated Temperature
90 C (194 F)
Wire Conductor
Copper
View Details
TE Connectivity
Hook Up Wire
072439-000
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Silver-Coated High Strength Copper Alloy
View Details
2
suppliers
Cooner Wire Company
Miniature Electrode Wire
CW 5263-30
Specs
Nominal Diameter
0.0131 inch (0.3327 mm)
Wire Conductor
Pure Gold
North American
30 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
28 AWG, PVC Insulated, Wire Spool
9501
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0470 inch (1.19 mm)
Rated Temperature
105 C (221 F)
View Details