TE Connectivity Wire, 24Awg, Tw/pr. Blk/wht,100M; Cable Shielding Raychem Te Connectivity 44A0121-24-0/9

Description
WIRE, 24AWG, TW/PR. BLK/WHT,100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, White; No. of Max Strands RoHS Compliant: Yes
Datasheet
Description
WIRE, 24AWG, TW/PR. BLK/WHT,100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, White; No. of Max Strands RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 24Awg, Tw/pr. Blk/wht,100M; Cable Shielding Raychem Te Connectivity - 84Y9478 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 24Awg, Tw/pr. Blk/wht,100M; Cable Shielding Raychem Te Connectivity
84Y9478
Wire, 24Awg, Tw/pr. Blk/wht,100M; Cable Shielding Raychem Te Connectivity 84Y9478
WIRE, 24AWG, TW/PR. BLK/WHT,100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, White; No. of Max Strands RoHS Compliant: Yes

WIRE, 24AWG, TW/PR. BLK/WHT,100M; Cable Shielding:Unscreened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black, White; No. of Max Strands RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84Y9478
Product Name Wire, 24Awg, Tw/pr. Blk/wht,100M; Cable Shielding Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details