TE Connectivity Wire, 100M, 28Awg, Tc, White; Jacket Material Te Connectivity 44A0111-28-9

Description
WIRE, 100M, 28AWG, TC, WHITE; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:28AWG; Conductor Area CSA:0.089mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 36AWG; Voltage RoHS Compliant: Yes
Description
WIRE, 100M, 28AWG, TC, WHITE; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:28AWG; Conductor Area CSA:0.089mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 36AWG; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 28Awg, Tc, White; Jacket Material Te Connectivity - 50AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 28Awg, Tc, White; Jacket Material Te Connectivity
50AC7953
Wire, 100M, 28Awg, Tc, White; Jacket Material Te Connectivity 50AC7953
WIRE, 100M, 28AWG, TC, WHITE; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:28AWG; Conductor Area CSA:0.089mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 36AWG; Voltage RoHS Compliant: Yes

WIRE, 100M, 28AWG, TC, WHITE; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:28AWG; Conductor Area CSA:0.089mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 36AWG; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7953
Product Name Wire, 100M, 28Awg, Tc, White; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-NMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details