WIRE, 100M, 28AWG, TC, BLACK; Jacket Material:PVDF; Jacket Colour:Black; Wire Gauge:28AWG; Conductor Area CSA:0.089mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 36AWG; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7952 |
| Product Name | Wire, 100M, 28Awg, Tc, Black; Jacket Material Te Connectivity |
| Standards / Certifications | RoHS |