TE Connectivity Hook Up Wire 44A0111-26-4

Description
TE Connectivity 44A0111-26-4
Request a Quote
Description
TE Connectivity 44A0111-26-4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9185223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9185223
Hook Up Wire 9185223
TE Connectivity 44A0111-26-4

TE Connectivity 44A0111-26-4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9185223
Product Name Hook Up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Primary Wire - 1083843001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Extra Flexible PVC Lead Wire - NEF 28-6546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details