TE Connectivity Hook Up Wire, Per Ft, 26Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity 44A0111-26-4-US

Description
HOOK UP WIRE, PER FT, 26AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 38AWG RoHS Compliant: Yes
Description
HOOK UP WIRE, PER FT, 26AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 38AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, Per Ft, 26Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity - 59K9335 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, Per Ft, 26Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity
59K9335
Hook Up Wire, Per Ft, 26Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity 59K9335
HOOK UP WIRE, PER FT, 26AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 38AWG RoHS Compliant: Yes

HOOK UP WIRE, PER FT, 26AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 38AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59K9335
Product Name Hook Up Wire, Per Ft, 26Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details