TE Connectivity Hook Up Wire, Per Ft, 26Awg, Orange, 600V; Jacket Material Raychem Te Connectivity 44A0111-26-3-US

Description
HOOK UP WIRE, PER FT, 26AWG, ORANGE, 600V; Jacket Material:PVF2; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK UP WIRE, PER FT, 26AWG, ORANGE, 600V; Jacket Material:PVF2; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, Per Ft, 26Awg, Orange, 600V; Jacket Material Raychem Te Connectivity - 59K9334 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, Per Ft, 26Awg, Orange, 600V; Jacket Material Raychem Te Connectivity
59K9334
Hook Up Wire, Per Ft, 26Awg, Orange, 600V; Jacket Material Raychem Te Connectivity 59K9334
HOOK UP WIRE, PER FT, 26AWG, ORANGE, 600V; Jacket Material:PVF2; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, PER FT, 26AWG, ORANGE, 600V; Jacket Material:PVF2; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59K9334
Product Name Hook Up Wire, Per Ft, 26Awg, Orange, 600V; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details