TE Connectivity Hook Up Wire 44A0111-26-2

Description
TE Connectivity 44A0111-26-2
Request a Quote
Description
TE Connectivity 44A0111-26-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8697315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8697315
Hook Up Wire 8697315
TE Connectivity 44A0111-26-2

TE Connectivity 44A0111-26-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8697315
Product Name Hook Up Wire
Nominal Diameter 0.0339 inch (0.8600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details