TE Connectivity Hook Up Wire; Jacket Material Raychem Te Connectivity 44A0111-24-9

Description
HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Raychem Te Connectivity - 60R5676 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Raychem Te Connectivity
60R5676
Hook Up Wire; Jacket Material Raychem Te Connectivity 60R5676
HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5676
Product Name Hook Up Wire; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details