TE Connectivity Single Conductor Cables (Hook - UpWire) - 44A0111-24-0 44A0111-24-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030909-44A0111-24-0 Color: Black Voltage Rating: 600 V Length: 100 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: Polyalkene Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 100 Alternative Parts (Cross-Reference): 44A0111-18-0; 44A0111-18-0-MX; 44A0111-18-9-MX28204 03012; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable, Wire RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG ELV: Compliant Wire/Cable Diameter: 1.02 mm Outside Diameter: 1.016 mm Conductor Diameter: 635 µm Number of Strands: 19 Strand Size: 36 AWG Wire/Cable Color: Black Test Voltage: 2.5 kV
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030909-44A0111-24-0 Color: Black Voltage Rating: 600 V Length: 100 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: Polyalkene Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 100 Alternative Parts (Cross-Reference): 44A0111-18-0; 44A0111-18-0-MX; 44A0111-18-9-MX28204 03012; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable, Wire RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG ELV: Compliant Wire/Cable Diameter: 1.02 mm Outside Diameter: 1.016 mm Conductor Diameter: 635 µm Number of Strands: 19 Strand Size: 36 AWG Wire/Cable Color: Black Test Voltage: 2.5 kV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook - UpWire) - 44A0111-24-0 - 1030909-44A0111-24-0 - Win Source Electronics
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 44A0111-24-0
1030909-44A0111-24-0
Single Conductor Cables (Hook - UpWire) - 44A0111-24-0 1030909-44A0111-24-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030909-44A0111-24-0 Color: Black Voltage Rating: 600 V Length: 100 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: Polyalkene Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 100 Alternative Parts (Cross-Reference): 44A0111-18-0; 44A0111-18-0-MX; 44A0111-18-9-MX28204 03012; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable, Wire RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 24 AWG ELV: Compliant Wire/Cable Diameter: 1.02 mm Outside Diameter: 1.016 mm Conductor Diameter: 635 µm Number of Strands: 19 Strand Size: 36 AWG Wire/Cable Color: Black Test Voltage: 2.5 kV

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030909-44A0111-24-0
Color: Black
Voltage Rating: 600 V
Length: 100 m
Shielding: Unshielded
Number of Conductors: 1
Mounting: SMD (SMT)
Insulation Material: Polyalkene
Conductor Material: Copper
Categories: Single Conductor Cables(Hook - UpWire)
Case / Package: 100
Alternative Parts (Cross-Reference): 44A0111-18-0; 44A0111-18-0-MX; 44A0111-18-9-MX2820403012;
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
Mount: Cable, Wire
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 24 AWG
ELV: Compliant
Wire/Cable Diameter: 1.02 mm
Outside Diameter: 1.016 mm
Conductor Diameter: 635 µm
Number of Strands: 19
Strand Size: 36 AWG
Wire/Cable Color: Black
Test Voltage: 2.5 kV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1030909-44A0111-24-0
Product Name Single Conductor Cables (Hook - UpWire) - 44A0111-24-0
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details