TE Connectivity Hook Up Wire, 328Ft 22Awg Copper White; Jacket Material Raychem Te Connectivity 44A0111-22-9

Description
HOOK UP WIRE, 328FT 22AWG COPPER WHITE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 328FT 22AWG COPPER WHITE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 328Ft 22Awg Copper White; Jacket Material Raychem Te Connectivity - 96H7318 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft 22Awg Copper White; Jacket Material Raychem Te Connectivity
96H7318
Hook Up Wire, 328Ft 22Awg Copper White; Jacket Material Raychem Te Connectivity 96H7318
HOOK UP WIRE, 328FT 22AWG COPPER WHITE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 328FT 22AWG COPPER WHITE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96H7318
Product Name Hook Up Wire, 328Ft 22Awg Copper White; Jacket Material Raychem Te Connectivity
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details