TE Connectivity Hook Up Wire, Per Ft, 22Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity 44A0111-22-4-US

Description
HOOK UP WIRE, PER FT, 22AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, PER FT, 22AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, Per Ft, 22Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity - 59K9308 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, Per Ft, 22Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity
59K9308
Hook Up Wire, Per Ft, 22Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity 59K9308
HOOK UP WIRE, PER FT, 22AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, PER FT, 22AWG, YELLOW, 600V; Jacket Material:PVF2; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59K9308
Product Name Hook Up Wire, Per Ft, 22Awg, Yellow, 600V; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details