TE Connectivity Wire, 22Awg, Black, 100M; Jacket Material Raychem Te Connectivity 44A0111-22-0

Description
WIRE, 22AWG, BLACK, 100M; Jacket Material:PVDF; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.16mm; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 22AWG, BLACK, 100M; Jacket Material:PVDF; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.16mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 22Awg, Black, 100M; Jacket Material Raychem Te Connectivity - 97AC7075 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 22Awg, Black, 100M; Jacket Material Raychem Te Connectivity
97AC7075
Wire, 22Awg, Black, 100M; Jacket Material Raychem Te Connectivity 97AC7075
WIRE, 22AWG, BLACK, 100M; Jacket Material:PVDF; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.16mm; Voltage RoHS Compliant: Yes

WIRE, 22AWG, BLACK, 100M; Jacket Material:PVDF; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 0.16mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97AC7075
Product Name Wire, 22Awg, Black, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details