TE Connectivity Hook Up Wire; Jacket Material Raychem Te Connectivity 44A0111-20-9

Description
HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes
Description
HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Raychem Te Connectivity - 60R5675 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Raychem Te Connectivity
60R5675
Hook Up Wire; Jacket Material Raychem Te Connectivity 60R5675
HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60R5675
Product Name Hook Up Wire; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
Precision Test Cable, 3.0 GHz, 3.0 ft. (0.91m) - CBL-3NM-75+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details