TE Connectivity Hook Up Wire, 20Awg, Tinned Copper; Jacket Material Raychem Te Connectivity 44A0111-20-9-US

Description
HOOK UP WIRE, 20AWG, TINNED COPPER; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK UP WIRE, 20AWG, TINNED COPPER; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 20Awg, Tinned Copper; Jacket Material Raychem Te Connectivity - 57J1549 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 20Awg, Tinned Copper; Jacket Material Raychem Te Connectivity
57J1549
Hook Up Wire, 20Awg, Tinned Copper; Jacket Material Raychem Te Connectivity 57J1549
HOOK UP WIRE, 20AWG, TINNED COPPER; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 20AWG, TINNED COPPER; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57J1549
Product Name Hook Up Wire, 20Awg, Tinned Copper; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details