TE Connectivity ™ Hook Up Wire 44A0111-20-45

Description
TE Connectivity 44A0111-20-45
Request a Quote
Description
TE Connectivity 44A0111-20-45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9185204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9185204
Hook Up Wire 9185204
TE Connectivity 44A0111-20-45

TE Connectivity 44A0111-20-45

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9185204
Product Name Hook Up Wire
Nominal Diameter 0.0551 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 034124-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details