TE Connectivity Hook-Up Wire, Spec 44, 20Awg, Red, 100M; Jacket Material Raychem Te Connectivity 44A0111-20-2

Description
HOOK-UP WIRE, SPEC 44, 20AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, SPEC 44, 20AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Spec 44, 20Awg, Red, 100M; Jacket Material Raychem Te Connectivity - 82T4864 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, Spec 44, 20Awg, Red, 100M; Jacket Material Raychem Te Connectivity
82T4864
Hook-Up Wire, Spec 44, 20Awg, Red, 100M; Jacket Material Raychem Te Connectivity 82T4864
HOOK-UP WIRE, SPEC 44, 20AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, SPEC 44, 20AWG, RED, 100M; Jacket Material:PVDF; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82T4864
Product Name Hook-Up Wire, Spec 44, 20Awg, Red, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details