TE Connectivity Hook Up Wire 44A0111-20-0

Description
TE Connectivity 44A0111-20-0
Request a Quote
Description
TE Connectivity 44A0111-20-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2291450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2291450
Hook Up Wire 2291450
TE Connectivity 44A0111-20-0

TE Connectivity 44A0111-20-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2291450
Product Name Hook Up Wire
Nominal Diameter 0.0551 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details