TE Connectivity Single Conductor Cables (Hook - UpWire) - 44A0111-20-0 44A0111-20-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958269-44A0111-20-0 Color: Black Voltage Rating: 600 V Length: 1 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: Polyalkene Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 100 Alternative Parts (Cross-Reference): 44A0111-16-9-MX; 44A0111-16-2-MX; 282000-015; 79758-0010; 3053 BK005; 79758-0002; 55A0111-20-0; 3053/1 BK005; 3073 BK0052820203012; 44A0111200; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable, Wire RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 20 AWG ELV: Compliant Wire/Cable Diameter: 1.397 mm Outside Diameter: 1.4 mm Conductor Diameter: 1.016 mm Number of Strands: 19 Strand Size: 32 AWG Wire/Cable Color: Black Test Voltage: 2.5 kV
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958269-44A0111-20-0 Color: Black Voltage Rating: 600 V Length: 1 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: Polyalkene Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 100 Alternative Parts (Cross-Reference): 44A0111-16-9-MX; 44A0111-16-2-MX; 282000-015; 79758-0010; 3053 BK005; 79758-0002; 55A0111-20-0; 3053/1 BK005; 3073 BK0052820203012; 44A0111200; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable, Wire RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 20 AWG ELV: Compliant Wire/Cable Diameter: 1.397 mm Outside Diameter: 1.4 mm Conductor Diameter: 1.016 mm Number of Strands: 19 Strand Size: 32 AWG Wire/Cable Color: Black Test Voltage: 2.5 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook - UpWire) - 44A0111-20-0 - 958269-44A0111-20-0 - Win Source Electronics
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 44A0111-20-0
958269-44A0111-20-0
Single Conductor Cables (Hook - UpWire) - 44A0111-20-0 958269-44A0111-20-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958269-44A0111-20-0 Color: Black Voltage Rating: 600 V Length: 1 m Shielding: Unshielded Number of Conductors: 1 Mounting: SMD (SMT) Insulation Material: Polyalkene Conductor Material: Copper Categories: Single Conductor Cables(Hook - UpWire) Case / Package: 100 Alternative Parts (Cross-Reference): 44A0111-16-9-MX; 44A0111-16-2-MX; 282000-015; 79758-0010; 3053 BK005; 79758-0002; 55A0111-20-0; 3053/1 BK005; 3073 BK0052820203012; 44A0111200; Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Not Applicable Mount: Cable, Wire RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: No SVHC Wire/Cable Gauge: 20 AWG ELV: Compliant Wire/Cable Diameter: 1.397 mm Outside Diameter: 1.4 mm Conductor Diameter: 1.016 mm Number of Strands: 19 Strand Size: 32 AWG Wire/Cable Color: Black Test Voltage: 2.5 kV

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958269-44A0111-20-0
Color: Black
Voltage Rating: 600 V
Length: 1 m
Shielding: Unshielded
Number of Conductors: 1
Mounting: SMD (SMT)
Insulation Material: Polyalkene
Conductor Material: Copper
Categories: Single Conductor Cables(Hook - UpWire)
Case / Package: 100
Alternative Parts (Cross-Reference): 44A0111-16-9-MX; 44A0111-16-2-MX; 282000-015; 79758-0010; 3053 BK005; 79758-0002; 55A0111-20-0; 3053/1 BK005; 3073 BK0052820203012; 44A0111200;
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Not Applicable
Mount: Cable, Wire
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: No SVHC
Wire/Cable Gauge: 20 AWG
ELV: Compliant
Wire/Cable Diameter: 1.397 mm
Outside Diameter: 1.4 mm
Conductor Diameter: 1.016 mm
Number of Strands: 19
Strand Size: 32 AWG
Wire/Cable Color: Black
Test Voltage: 2.5 kV

Buy Now
Hook Up Wire, 328Ft 20Awg Copper Black; Jacket Material Raychem Te Connectivity - 09H2167 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft 20Awg Copper Black; Jacket Material Raychem Te Connectivity
09H2167
Hook Up Wire, 328Ft 20Awg Copper Black; Jacket Material Raychem Te Connectivity 09H2167
HOOK UP WIRE, 328FT 20AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 328FT 20AWG COPPER BLACK; Jacket Material:PVDF; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 958269-44A0111-20-0 09H2167
Product Name Single Conductor Cables (Hook - UpWire) - 44A0111-20-0 Hook Up Wire, 328Ft 20Awg Copper Black; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details