TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 44A0111-20-0-MX

Description
Win Source Part Number: 1035651-44A0111-20-0 -MX Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 20 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.055" (1.40mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44A0111-16-6; 44A0111-18-9-MX; 44A0111-18-0-MX; 44A0111-16-9-MX28202 0-018; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132376-500 Base Product Number: 44A0111
Request a Quote Datasheet
Description
Win Source Part Number: 1035651-44A0111-20-0 -MX Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 20 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.055" (1.40mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44A0111-16-6; 44A0111-18-9-MX; 44A0111-18-0-MX; 44A0111-16-9-MX28202 0-018; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132376-500 Base Product Number: 44A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1035651-44A0111-20-0-MX
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1035651-44A0111-20-0-MX
Win Source Part Number: 1035651-44A0111-20-0 -MX Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 20 AWG Length: 500.0' (152.4m) Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.055" (1.40mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 44A0111-16-6; 44A0111-18-9-MX; 44A0111-18-0-MX; 44A0111-16-9-MX28202 0-018; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A132376-500 Base Product Number: 44A0111

Win Source Part Number: 1035651-44A0111-20-0-MX
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-81044 and MIL-C-27500, 44A0111
Package: Bulk
Wire Gauge: 20 AWG
Length: 500.0' (152.4m)
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter: 0.055" (1.40mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.0031" (0.080mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 44A0111-16-6; 44A0111-18-9-MX; 44A0111-18-0-MX; 44A0111-16-9-MX282020-018;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A132376-500
Base Product Number: 44A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1035651-44A0111-20-0-MX
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details