TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 44A0111-16-966-L030

Description
Win Source Part Number: 1148872-44A0111-16-9 66-L030 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinyl Fluoride (PVF) Jacket (Insulation) Diameter: 0.072" (1.83mm) Jacket Color: White, Blue, Blue Stripe Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): F85104-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: F85104-000 Base Product Number: 44A0111
Request a Quote Datasheet
Description
Win Source Part Number: 1148872-44A0111-16-9 66-L030 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinyl Fluoride (PVF) Jacket (Insulation) Diameter: 0.072" (1.83mm) Jacket Color: White, Blue, Blue Stripe Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): F85104-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: F85104-000 Base Product Number: 44A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1148872-44A0111-16-966-L030
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1148872-44A0111-16-966-L030
Win Source Part Number: 1148872-44A0111-16-9 66-L030 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinyl Fluoride (PVF) Jacket (Insulation) Diameter: 0.072" (1.83mm) Jacket Color: White, Blue, Blue Stripe Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): F85104-000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: F85104-000 Base Product Number: 44A0111

Win Source Part Number: 1148872-44A0111-16-966-L030
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-81044 and MIL-C-27500, 44A0111
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter: 0.072" (1.83mm)
Jacket Color: White, Blue, Blue Stripe
Jacket (Insulation) Thickness: 0.0031" (0.080mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): F85104-000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: F85104-000
Base Product Number: 44A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1148872-44A0111-16-966-L030
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6066A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
6+6 Pos. Male DIL 30 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC31205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details