TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 44A0111-16-944-L030

Description
Win Source Part Number: 1154399-44A0111-16-9 44-L030 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.072" (1.83mm) Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): C88557-000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: C88557-000 Base Product Number: 44A0111
Request a Quote Datasheet
Description
Win Source Part Number: 1154399-44A0111-16-9 44-L030 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.072" (1.83mm) Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): C88557-000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: C88557-000 Base Product Number: 44A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1154399-44A0111-16-944-L030
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1154399-44A0111-16-944-L030
Win Source Part Number: 1154399-44A0111-16-9 44-L030 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 16 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/29 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF) Jacket (Insulation) Diameter: 0.072" (1.83mm) Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): C88557-000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: C88557-000 Base Product Number: 44A0111

Win Source Part Number: 1154399-44A0111-16-944-L030
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-81044 and MIL-C-27500, 44A0111
Package: Bulk
Wire Gauge: 16 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/29
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinylidene Fluoride (PVDF)
Jacket (Insulation) Diameter: 0.072" (1.83mm)
Jacket (Insulation) Thickness: 0.0031" (0.080mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): C88557-000;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: C88557-000
Base Product Number: 44A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1154399-44A0111-16-944-L030
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details