TE Connectivity Wire, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity 44A0111-16-9

Description
WIRE, 16AWG, WHITE, 100M; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600Vrms RoHS Compliant: Yes
Datasheet
Description
WIRE, 16AWG, WHITE, 100M; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity - 79Y9251 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity
79Y9251
Wire, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity 79Y9251
WIRE, 16AWG, WHITE, 100M; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600Vrms RoHS Compliant: Yes

WIRE, 16AWG, WHITE, 100M; Jacket Material:PVF2; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:150°C; Voltage Rating:600Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y9251
Product Name Wire, 16Awg, White, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details