TE Connectivity Hook Up Wire, Per Ft, 16Awg, Red, 600V; Jacket Material Raychem Te Connectivity 44A0111-16-2-US

Description
HOOK UP WIRE, PER FT, 16AWG, RED, 600V; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes
Description
HOOK UP WIRE, PER FT, 16AWG, RED, 600V; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, Per Ft, 16Awg, Red, 600V; Jacket Material Raychem Te Connectivity - 01M4988 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, Per Ft, 16Awg, Red, 600V; Jacket Material Raychem Te Connectivity
01M4988
Hook Up Wire, Per Ft, 16Awg, Red, 600V; Jacket Material Raychem Te Connectivity 01M4988
HOOK UP WIRE, PER FT, 16AWG, RED, 600V; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, PER FT, 16AWG, RED, 600V; Jacket Material:PVF2; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Operating Temperature Max:150°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01M4988
Product Name Hook Up Wire, Per Ft, 16Awg, Red, 600V; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details