TE Connectivity ™ Cable Assembly 44A0111-12-9CS448

Description
Hook-up Wire 12AWG 2.84mm Tin Coated Copper White 600VAC Product overview: 44A0111-12-9CS448 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-44A0111-12-9CS44 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hook-up Wire 12AWG 2.84mm Tin Coated Copper White 600VAC Product overview: 44A0111-12-9CS448 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-44A0111-12-9CS44 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 474-44A0111-12-9CS448 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Hook-up Wire 12AWG 2.84mm Tin Coated Copper White 600VAC Product overview: 44A0111-12-9CS448 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-44A0111-12-9CS44 8 can be used for catalog matching and distributor lookup.

Hook-up Wire 12AWG 2.84mm Tin Coated Copper White 600VAC Product overview: 44A0111-12-9CS448 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-44A0111-12-9CS448 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
989632-44A0111-12-9CS448
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 989632-44A0111-12-9CS448
Win Source Part Number: 989632-44A0111-12-9C S448 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-81044 and MIL-C-27500, 44A0111 Package: Bulk Wire Gauge: 12 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyvinyl Fluoride (PVF) Jacket (Insulation) Diameter: 0.108" (2.74mm) Jacket Color: White Jacket (Insulation) Thickness: 0.0031" (0.080mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 444271-000 Base Product Number: 44A0111

Win Source Part Number: 989632-44A0111-12-9CS448
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-81044 and MIL-C-27500, 44A0111
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 37/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyvinyl Fluoride (PVF)
Jacket (Insulation) Diameter: 0.108" (2.74mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.0031" (0.080mm)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 444271-000
Base Product Number: 44A0111

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 474-44A0111-12-9CS448 989632-44A0111-12-9CS448
Product Name Cable Assembly Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data