TE Connectivity Shielded Contacts 449967-000

Description
Configuration Features Compatible With Wire & Cable Type : TriAxial
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : TriAxial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 449967-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
449967-000
Shielded Contacts 449967-000
Configuration Features Compatible With Wire & Cable Type : TriAxial

Configuration Features


  • Compatible With Wire & Cable Type : TriAxial
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 449967-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers