TE Connectivity Box Mount D-Sub Connectors 449862-3

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18275-1 Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket Contact Underplating Material : Copper D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (INCH) : .12 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 3 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18275-1 Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket Contact Underplating Material : Copper D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (INCH) : .12 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 3 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 449862-3 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
449862-3
Box Mount D-Sub Connectors 449862-3
Body Features Box Mount D-Sub Connector Insert Arrangement : MS18275-1 Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Type : Socket Contact Underplating Material : Copper D-Sub Contact Size : 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (INCH) : .12 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 3 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : MS18275-1
  • Non-Magnetic : Yes
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 44
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Type : Socket
  • Contact Underplating Material : Copper
  • D-Sub Contact Size : 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter (INCH) : .12

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 3
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Ampli,rcpt,kit,90,3,cs,gmt,nm Amp - Te Connectivity - 18H0480 - Newark, An Avnet Company
Chicago, IL, United States
Ampli,rcpt,kit,90,3,cs,gmt,nm Amp - Te Connectivity
18H0480
Ampli,rcpt,kit,90,3,cs,gmt,nm Amp - Te Connectivity 18H0480
AMPLI,RCPT,KIT,90,3, CS,GMT,NM

AMPLI,RCPT,KIT,90,3,CS,GMT,NM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 449862-3 18H0480
Product Name Box Mount D-Sub Connectors Ampli,rcpt,kit,90,3,cs,gmt,nm Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055047-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Connectors, Interconnects - Circular Connectors - Contacts - 1130214-020-0511-22 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers