TE Connectivity Rack & Panel Connectors 449838-1

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 449838-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
449838-1
Rack & Panel Connectors 449838-1
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Number of Positions : 313 Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin, Socket Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Socket Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Panel Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 313

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Pin, Socket
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Socket

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 449838-1
Product Name Rack & Panel Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products