TE Connectivity PCB Headers & Receptacles 449810-3

Description
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel PCB Connector Type : PCB Mount Plug Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel PCB Connector Type : PCB Mount Plug Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 449810-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
449810-3
PCB Headers & Receptacles 449810-3
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Contact Underplating Material : Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 6000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel PCB Connector Type : PCB Mount Plug Sealable : No

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 6000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • PCB Connector Type : PCB Mount Plug
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 449810-3
Product Name PCB Headers & Receptacles
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103169-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 064002-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 1.6 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102387-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details